EN
  • EN
  • DE

X25640SIT1

Part No X25640SIT1
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972484-X25640SIT1
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25640SIT1 CAD Model

Description

The X25640SIT1 is a 64Kb serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. SPI EEPROMs are used for storing small amounts of non-volatile data in embedded systems. These memories can retain data even when power is off and are frequently used for storing configuration settings, calibration data, and other persistent information.

Applications

  • Consumer Electronics: TVs, set-top boxes, DVD players
  • Industrial Equipment: Programmable Logic Controllers (PLCs), sensors, data loggers
  • Automotive: Electronic Control Units (ECUs), dashboard displays
  • Medical Devices: Patient monitoring systems, diagnostic equipment
  • Networking Equipment: Routers, switches, modems

Features

  • 64Kb EEPROM: Provides 64 kilobits of non-volatile storage.
  • SPI Interface: Uses the Serial Peripheral Interface (SPI) for communication.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Write Protection: Offers protection against accidental data corruption.
  • Self-Timed Write Cycle: Simplifies the write operation timing.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Data Retention: Preserves critical data even when power is removed.
  • Easy Integration: SPI interface simplifies communication with microcontrollers.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Data Storage: Write protection ensures data integrity.
  • Flexible Data Management: Byte and page write operations allow for efficient data storage.

Additional Details

The X25640SIT1 typically operates at a specific voltage range. The 'SIT1' likely indicates a specific temperature range and packaging. The device is often used with microcontrollers that have an SPI master interface. Important parameters to consider include the clock speed, write cycle time, and operating temperature range. It's imperative to consult the device datasheet from Intersil to understand the complete specifications, timing diagrams, and electrical characteristics before integrating this memory into a system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess