EN
  • EN
  • DE
  • IT

MUBW75-06A8

Part No MUBW75-06A8
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 600V 100A 320W E3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Package Box
Product Status Obsolete
IGBT Type NPT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Power - Max 320 W
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 75A
Current - Collector Cutoff (Max) 1.4 mA
Input Capacitance (Cies) @ Vce 4.2 nF @ 25 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E3
Supplier Device Package E3
Base Product Number MUBW
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 645692-MUBW75-06A8
Ultra Librarian 3D Model Ultra Librarian MUBW75-06A8 CAD Model

Description

The 645692-MUBW75-06A8 is a three-phase inverter with brake IGBT module designed for high power applications.

  • Maximum Power Rating: 320W
  • Input: three-phase bridge rectifier
  • IGBT Type: NPT
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 100A
  • Vce(on): 2.5V @ gate-emitter voltage of 15V and collector current of 75A
  • Features: includes an NTC thermistor for temperature sensing and protection
  • Mounting: chassis mounting
  • Package: compact E3 package
  • Operating Temperature: -40°C to 125°C
  • Status: obsolete and may have limited availability

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.3138
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess