EN
  • EN
  • DE

CJ79L08

Part No CJ79L08
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960524-CJ79L08
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ79L08 CAD Model

Description

The CJ79L08 is a three-terminal positive voltage regulator from Jiangsu Changjiang Electronics Technology Co., Ltd. It's designed to provide a fixed output voltage of 8V with a low dropout voltage and minimal external components. This makes it suitable for various applications where a stable and regulated 8V power supply is required.

Applications:

  • Power supplies for small electronic devices: Used in circuits needing a stable 8V source, like certain microcontroller projects.
  • Voltage regulation in consumer electronics: Found in devices such as audio amplifiers, where a clean power supply is essential for optimal performance.
  • Instrumentation: Provides a regulated voltage for sensors and measurement circuits.
  • Battery chargers: Can be incorporated into simple battery charging circuits requiring a fixed voltage level.
  • Microcontroller power: Supplies regulated 8V power to compatible microcontrollers and associated circuitry.

Features:

  • Fixed Output Voltage: Provides a stable 8V output.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Compact Package: Typically available in a TO-92 or similar small package for easy integration.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected circuits.
  • Simplified Circuit Design: Requires minimal external components.
  • Protection Against Damage: Built-in protection features increase reliability.
  • Cost-Effective: Provides a simple and affordable voltage regulation solution.
  • Easy Integration: Small package facilitates integration into various applications.

Additional Details:

The CJ79L08 typically requires a small input capacitor and output capacitor for stable operation. The input voltage should be slightly higher than 8V (e.g., 9V to 12V) to ensure proper regulation. It is important to consult the datasheet for specific voltage and current limits, thermal considerations, and recommended capacitor values. This regulator is commonly available in a TO-92 package but other packages might be used depending on the specific manufacturer. It is commonly used for applications where the current requirement is less than 100mA.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1056 $50.1600
1,155+ $0.0866 $100.0230
1,790+ $0.0839 $150.1810
2,465+ $0.0812 $200.1580
3,185+ $0.0785 $250.0225
4,265+ $0.0704 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,780 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess