EN
  • EN
  • DE

MBR2060F

Part No MBR2060F
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Win Source Part Number 1216050-MBR2060F
Manufacturer Homepage www.hwdz.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR2060F CAD Model

Description

The MBR2060F is a Schottky Barrier Rectifier manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. This device is engineered for high-efficiency rectification, characterized by its minimal forward voltage drop and rapid switching capabilities. This makes it well-suited for various applications where minimizing power loss and maximizing overall efficiency are paramount.

Applications:

  • Switch Mode Power Supplies (SMPS): Widely used in the output rectification stage of SMPS to enhance efficiency and reduce power dissipation.
  • High-Frequency Inverters: Employed in inverters to facilitate efficient power conversion.
  • DC-DC Converters: Integral to DC-DC converters, providing efficient conversion of DC voltage levels.
  • Free-Wheeling Diodes: Serves as a freewheeling diode to protect inductive loads from voltage transients.
  • Polarity Protection Circuits: Used in circuits to prevent damage due to reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and contributes to higher overall efficiency.
  • High Surge Current Capability: Capable of withstanding high inrush currents without compromising performance.
  • Fast Switching Speed: Allows for operation at high frequencies, reducing switching losses.
  • High Reliability: Designed for robust and reliable performance in demanding applications.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage, further enhancing efficiency.

Benefits:

  • Improved Efficiency: The low forward voltage drop significantly reduces power dissipation, resulting in improved energy efficiency.
  • Enhanced Reliability: Robust design and construction ensure long-term reliability in harsh operating conditions.
  • Reduced Heat Generation: Lower power dissipation translates to less heat generation, simplifying thermal management.
  • Optimized Performance: Fast switching speed allows for efficient operation at high frequencies, improving overall performance.
  • Simplified Design: Easy to integrate into existing circuits with minimal design modifications.

Additional Details:

The MBR2060F typically boasts a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) rating of 20A. The forward voltage drop is usually around 0.7V at the rated forward current. This rectifier is often housed in a TO-220 package for convenient mounting and effective heat dissipation. Its operating junction temperature is generally rated up to 150°C. The device's fast reverse recovery time makes it well-suited for high-frequency switching applications. Proper thermal management is essential, especially in high-current scenarios.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1522 $70.7610
10+ $11.6124 $116.1240
16+ $11.2497 $179.9952
22+ $10.8859 $239.4898
28+ $10.5232 $294.6496
37+ $9.4352 $349.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess