EN
  • EN
  • DE

LT1009IS8#TRPBF

Part No LT1009IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 35ppm/°C
Current - Cathode 400μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780117-LT1009IS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1009
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1009IS8#TRPBF CAD Model

Description

The LT1009IS8#TRPBF is a precision voltage reference component manufactured by Linear Technology, renowned for its high-quality and reliable electronic components. This device is designed to provide a stable reference voltage of 2.5V with an impressive accuracy level. It is commonly utilized in various applications such as data acquisition systems, analog-to-digital converters, and battery-powered equipment, where precision voltage reference is crucial.

Key Features

  • Reference Voltage: 2.5V with high accuracy.
  • Temperature Coefficient: Low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Output Current: Capable of sourcing up to 20mA and sinking up to 10mA, providing excellent load regulation characteristics.
  • Package Type: Available in an 8-Lead SOIC package, ideal for space-constrained applications.
  • Stability: Long-term stability and reliability with minimal drift over time.

Applications

The LT1009IS8#TRPBF is versatile and can be used in various high-performance applications, including:

  • Precision data systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable instrumentation
  • Power supply monitoring

Quality and Reliability

Linear Technology ensures that all products, including the LT1009IS8#TRPBF, meet the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance even under the most demanding conditions. This commitment to quality makes the LT1009IS8#TRPBF a preferred choice for engineers and designers seeking a dependable voltage reference solution.

Ordering Information

The product is available with the part number LT1009IS8#TRPBF, where the suffix indicates the packaging and temperature grade. For specific ordering and product information, it is recommended to consult the manufacturer's datasheet and resources.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7750 $52.7250
44+ $2.2769 $100.1836
69+ $2.2057 $152.1933
94+ $2.1346 $200.6524
122+ $2.0634 $251.7348
163+ $1.8500 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess