EN
  • EN
  • DE

LT1076IT#PBF

Part No LT1076IT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057747-LT1076IT#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1076IT#PBF CAD Model

Description

Product Overview: LT1076IT#PBF

The LT1076IT#PBF is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to address a wide array of power supply requirements with efficiency and reliability. It is a perfect choice for applications requiring a high-performance buck converter with a compact footprint.

Key Features

  • Versatile Input Range: The LT1076IT#PBF operates over a wide input voltage range, making it suitable for various applications, from automotive to industrial systems.
  • High Efficiency: With its efficient design, this switching regulator ensures minimal heat generation and conserves energy, providing an eco-friendly solution for power conversion.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator from potential damage due to overheating.
  • Adjustable Output Voltage: Users can set the output voltage to the desired level, providing flexibility for different circuit requirements.
  • Durable Construction: Encased in a robust package, the LT1076IT#PBF is built to withstand harsh environments and ensure long-term reliability.

Applications

The LT1076IT#PBF is ideal for a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Telecommunication equipment
  • Industrial power systems
  • Battery-powered gadgets

Technical Specifications

Parameter Value
Input Voltage Range Up to 60V
Output Voltage Range Adjustable
Switching Frequency 100kHz
Operating Temperature -40°C to +125°C
Package TO-220

The LT1076IT#PBF is a testament to Linear Technology's commitment to delivering high-quality power management solutions. Its combination of performance, versatility, and durability makes it an excellent choice for engineers and designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8712 $69.7424
4+ $28.6123 $114.4492
6+ $27.7182 $166.3092
8+ $26.8240 $214.5920
10+ $25.9299 $259.2990
13+ $23.2475 $302.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess