EN
  • EN
  • DE

LT1134ACN#PBF

Part No LT1134ACN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 4DRV/4RCV RS232 5V 24-DIP / Quad Transmitter/Receiver RS-232 24-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 780253-LT1134ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1134A
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1134ACN#PBF CAD Model

Description

Overview of LT1134ACN#PBF

The LT1134ACN#PBF is a robust and versatile quad RS232 driver/receiver integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. It is engineered to provide reliable serial communication interfaces for a variety of applications that require the RS232 protocol for data exchange, including industrial control systems, point-of-sale terminals, and data communication equipment.

Key Features

  • Interface Type: The product offers a full-duplex RS232 interface, ensuring bidirectional communication over serial ports.
  • Number of Drivers/Receivers: It includes four drivers and receivers, making it capable of managing multiple RS232 connections simultaneously.
  • Data Rate: The LT1134ACN#PBF supports data rates up to 120 kbps, providing efficient and fast data transmission for most serial applications.
  • ESD Protection: It comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Supply Voltage: The operating voltage range is from 4.5V to 5.5V, which is suitable for typical digital circuitry and simplifies power supply design.
  • Low Power Consumption: This device is designed for low power operation, making it ideal for power-sensitive applications.
  • Package: The LT1134ACN#PBF is available in a 24-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various PCB designs.

Applications

The LT1134ACN#PBF is suitable for a range of applications that require reliable and efficient RS232 communication. Some of the common applications include:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Computers and peripherals
  • Industrial automation and control systems
  • Instrumentation and test equipment

Reliability and Quality

Linear Technology's commitment to high-quality and reliable products is evident in the LT1134ACN#PBF. The device is built to meet stringent industrial standards, ensuring long-term reliability and performance in demanding environments.

With its robust feature set and proven design, the LT1134ACN#PBF from Linear Technology is a top choice for designers and engineers looking for a reliable RS232 interface solution.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess