EN
  • EN
  • DE

LT1175CS8#TRPBF

Part No LT1175CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -3.8V
Maximum Output Voltage -19.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Current Limit, Enable
Protection Operating Temperature 0°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -3.8 V to -19.3 V
Voltage - Dropout (Typical) 0.5V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112730-LT1175CS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1175
Introduction Date November 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1175CS8#TRPBF CAD Model

Description

The LT1175CS8#TRPBF is a high-performance, low dropout negative voltage regulator designed by Linear Technology, which is renowned for its precision electronic components. This regulator is specifically tailored for applications that require a stable and reliable negative voltage supply. It comes in a compact SOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output: The LT1175 can be set to any voltage between -2.5V and -20V, providing flexibility for various design requirements.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.6V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 500mA of output current, it can power a wide range of components.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for battery-powered and energy-efficient applications.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator and the application from potential damage due to excessive current or temperature.
  • Stable with Low ESR Capacitors: The LT1175 remains stable with low ESR output capacitors, which can improve performance and reliability.

Applications

The LT1175CS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Power supplies for operational amplifiers
  • Battery-powered equipment
  • Negative voltage logic supplies
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LT1175CS8#TRPBF meets rigorous quality and reliability standards. Each regulator is tested to perform under various conditions and is packaged in a tape and reel format (TRPBF suffix) for automated assembly processes, ensuring ease of integration into manufacturing workflows.

With its robust feature set and Linear Technology's commitment to quality, the LT1175CS8#TRPBF is an excellent choice for designers looking for a reliable negative voltage regulator for their next project.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess