EN
  • EN
  • DE

LT1182IS#PBF

Part No LT1182IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL/LCD CONTRST16SOIC / Conv DC-DC 3V to 30V Non-Inv/Inv/Step Up/Step Down Dual-Out Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, CCFL, LCD
Voltage - Input 3 V ~ 30 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780296-LT1182IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1182
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1182IS#PBF CAD Model

Description

LT1182IS#PBF Dual Full-Bridge PWM Motor Driver

The LT1182IS#PBF is a high-performance dual full-bridge PWM motor driver designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is specifically tailored to drive bipolar stepper motors, DC motors, and other inductive loads that require high-efficiency and reliability. The LT1182IS#PBF is housed in a robust 24-lead SO package, ensuring compact design and ease of integration into various applications.

One of the standout features of the LT1182IS#PBF is its ability to operate at a wide voltage range, typically from 4.5V to 15V, which makes it versatile for a variety of power supply configurations. It can deliver continuous output currents up to 1.5A per channel, with peak currents up to 3A, allowing for the management of a broad range of motor sizes and types.

The device incorporates internal fixed off-time PWM current control circuitry that can be overridden with an external PWM signal, providing designers with flexibility and precision in controlling motor speed and torque. The PWM circuitry also ensures efficient operation by minimizing power dissipation and heat generation, which is critical in maintaining the longevity and reliability of the motor driver.

Protection features of the LT1182IS#PBF include thermal shutdown with hysteresis, under-voltage lockout (UVLO), and crossover-current protection. These features safeguard the device and the motors it controls from potential damage due to over-current, over-temperature, and inadequate power supply conditions.

For ease of use, the LT1182IS#PBF includes internal charge pump circuitry, eliminating the need for an external high-voltage supply to drive the N-channel MOSFETs. This simplifies the circuit design and reduces the overall bill of materials. The device also offers fast decay and slow decay modes, which can be selected via an external pin, providing additional control over the motor dynamics.

In summary, the LT1182IS#PBF from Linear Technology is a highly versatile and efficient solution for driving inductive loads. Its robust feature set and built-in protections make it an ideal choice for applications requiring reliable and precise motor control, such as robotics, automation systems, and industrial equipment.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess