EN
  • EN
  • DE

LT1245IN8#PBF

Part No LT1245IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP / Current Mode PWM Controller 1A 500kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 25 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 100°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780353-LT1245IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1245
Introduction Date March 12, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1245IN8#PBF CAD Model

Description

Product Overview: LT1245IN8#PBF

The LT1245IN8#PBF is a high-performance PWM (Pulse Width Modulation) controller from Linear Technology, designed for efficient power conversion and management in a wide range of applications. This versatile component is an integral part of power supply designs, especially where compact size, high efficiency, and reliability are critical.

Key Features

  • Voltage Range: The LT1245 operates over a wide input voltage range, making it suitable for various supply voltages.
  • High-Frequency Operation: With its capability to operate at high frequencies, the LT1245 allows for smaller external components, resulting in compact power supply designs.
  • Low Start-Up Current: The device's low start-up current minimizes power loss during the initial phase, improving overall efficiency.
  • Current Mode Control: Current mode control provides excellent line and load transient response, simplifying loop compensation while ensuring system stability.
  • Protection Features: The LT1245 includes various protection features such as undervoltage lockout, current limiting, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The LT1245IN8#PBF is ideal for a variety of applications that require efficient power management, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Telecommunication equipment
  • Portable devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1245IN8#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments.

Environmental Compliance

The LT1245IN8#PBF is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic components. This makes it a responsible choice for designers looking to create eco-friendly products.

With its robust feature set and Linear Technology's reputation for quality, the LT1245IN8#PBF is a superior choice for designers who need a reliable and efficient PWM controller for their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess