EN
  • EN
  • DE

LT1461BIS8-2.5

Part No LT1461BIS8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT1461 - MICROPOWER PRECISION LO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 100 mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3V ~ 20V
Current - Supply 70µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1461
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 623030-LT1461BIS8-2.5
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-2.5 CAD Model

Description

Product Overview: LT1461BIS8-2.5

The LT1461BIS8-2.5 is a high-precision, low dropout voltage reference from Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications in power management, data conversion, and instrumentation. With its exceptional performance and reliability, the LT1461BIS8-2.5 is an ideal choice for systems requiring a precise voltage reference.

Key Features

  • Precision Voltage: The LT1461BIS8-2.5 offers a fixed 2.5V output with an impressive initial accuracy of ±0.05%.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 10ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
  • Low Dropout Voltage: The device features a low dropout performance, which allows for a minimal difference between the input and output voltage, enhancing efficiency in power-sensitive applications.
  • High Output Drive: It can source up to 20mA and sink up to 20mA, making it versatile for driving various loads.
  • Low Noise: With a low output noise of 20μV RMS, it is well-suited for precision applications where noise performance is critical.
  • Stability: The voltage reference is stable with capacitive loads up to 10μF, providing a robust output regardless of load variations.
  • Package: The LT1461BIS8-2.5 comes in an 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

  • Data Conversion Systems (ADCs/DACs)
  • Precision Power Supplies
  • Instrumentation and Test Equipment
  • Automotive Electronics
  • Battery-Powered Devices

The LT1461BIS8-2.5's combination of high accuracy, low power consumption, and small footprint makes it an excellent choice for designers seeking a reliable and consistent voltage reference. Whether it is used in sensitive measurement equipment or in portable devices where power efficiency is crucial, this voltage reference from Linear Technology ensures performance and precision without compromise.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8763 $59.6289
7+ $16.3088 $114.1616
10+ $15.7991 $157.9910
14+ $15.2895 $214.0530
17+ $14.7798 $251.2566
23+ $13.2509 $304.7707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,398 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess