EN
  • EN
  • DE

LT1494CS8#TRPBF

Part No LT1494CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058366-LT1494CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1494CS8#TRPBF CAD Model

Description

Product Overview: LT1494CS8#TRPBF

The LT1494CS8#TRPBF is a high-performance, low-power operational amplifier from Linear Technology, designed to offer precision and stability in a wide range of electronic applications. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for sensor interfaces, medical equipment, and industrial control systems.

Key Features

  • Low Power Consumption: The LT1494CS8#TRPBF is designed for battery-powered and portable applications, with a typical supply current of just 50µA. This helps to extend battery life and reduce thermal issues in sensitive electronic designs.
  • High Precision: With an input offset voltage of just 50µV and an input bias current of 5nA, this op-amp offers excellent accuracy, which is critical for precision measurement and control systems.
  • Wide Input Voltage Range: The device can operate with a supply voltage range from 2.2V to 36V, or ±1.1V to ±18V, providing flexibility for various power supply configurations.
  • Low Noise: A low voltage noise density of 12nV/√Hz at 1kHz ensures clean signal amplification, which is essential for high-fidelity audio applications and sensitive instrumentation.
  • Rail-to-Rail Output: The LT1494CS8#TRPBF can drive its output to within millivolts of the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Robust Package: Housed in an 8-lead SOIC package, the product is designed for durability and ease of integration into a wide range of circuit boards.

Applications

The versatility of the LT1494CS8#TRPBF allows it to be used in numerous applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Controls
  • Data Acquisition Systems
  • Active Filters
  • Battery-Powered Systems

The LT1494CS8#TRPBF from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components that meet the needs of advanced electronic systems. Its combination of low power, high precision, and low noise makes it a top choice for engineers and designers looking to optimize their circuit designs for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1370 $59.6030
45+ $2.5745 $115.8525
70+ $2.4936 $174.5520
96+ $2.4140 $231.7440
124+ $2.3331 $289.3044
166+ $2.0917 $347.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess