EN
  • EN
  • DE

LT1573CS8-2.5#PBF

Part No LT1573CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating 0°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 109895-LT1573CS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1573CS8-2.5#PBF CAD Model

Description

Product Overview: LT1573CS8-2.5#PBF

The LT1573CS8-2.5#PBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to provide a stable and reliable 2.5V output voltage, making it an ideal choice for precision applications that require a consistent power supply.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a precise voltage source for sensitive electronic components.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency and allows it to maintain output regulation with minimal input-to-output voltage differential.
  • High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Package: Housed in an 8-lead SOIC package, the LT1573CS8-2.5#PBF offers a compact footprint for space-constrained applications.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, ensuring long-term reliability.
  • Stability: Designed for stability with low-ESR output capacitors, providing excellent transient response and low noise operation.

Applications

The LT1573CS8-2.5#PBF is versatile and can be used in a wide range of applications, including:

  • Microprocessor and microcontroller-based systems
  • Digital signal processing (DSP) applications
  • Portable and battery-powered devices
  • Data communication equipment
  • PC add-on cards

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1573CS8-2.5#PBF is manufactured to the highest standards. The device is lead-free and RoHS compliant, adhering to environmental regulations and ensuring compatibility with modern manufacturing processes. With its robust design and proven performance, the LT1573CS8-2.5#PBF is a reliable choice for designers seeking a dependable voltage regulator solution.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess