EN
  • EN
  • DE

LT1575CS8-3.3

Part No LT1575CS8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 072293-LT1575CS8-3.3
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-3.3 CAD Model

Description

Linear Technology LT1575CS8-3.3 Low Dropout Fast Response Positive Regulators

The LT1575CS8-3.3 is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to provide a fixed output voltage of 3.3V with remarkable accuracy and stability. This device is housed in an 8-lead SO package, making it suitable for space-constrained applications that require a compact power management solution.

One of the key features of the LT1575CS8-3.3 is its fast transient response, which enables the regulator to maintain a consistent output voltage despite rapid changes in load current. This makes it an ideal choice for powering sensitive electronic circuits that demand a stable power supply, such as microprocessors, FPGAs, and DSPs.

The LT1575CS8-3.3 is capable of delivering up to 500mA of output current while maintaining a low dropout voltage, ensuring efficient operation even at lower input voltages. This characteristic is particularly beneficial for battery-powered devices, where maximizing battery life is of utmost importance.

Additional features of the LT1575CS8-3.3 include built-in protection mechanisms such as overcurrent protection, thermal shutdown, and reverse battery protection. These safeguards contribute to the longevity and reliability of both the regulator and the overall system it powers.

For ease of use, the LT1575CS8-3.3 requires minimal external components, which can help reduce the overall design complexity and bill of materials. A simple external capacitor is typically all that is needed to ensure stability, making the design process straightforward and accessible, even for those with limited power supply design experience.

In summary, the LT1575CS8-3.3 from Linear Technology is a robust and reliable fixed-voltage LDO regulator that offers excellent performance in a wide range of applications. Its combination of fast transient response, low dropout voltage, and built-in protection features make it a versatile choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5192 $58.7496
32+ $3.7082 $118.6624
49+ $3.5922 $176.0178
67+ $3.4763 $232.9121
86+ $3.3605 $289.0030
116+ $3.0129 $349.4964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess