EN
  • EN
  • DE

LT1575CS8/TR

Part No LT1575CS8/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 072291-LT1575CS8/TR
Ultra Librarian 3D Model Ultra Librarian LT1575CS8/TR CAD Model

Description

Linear Technology's LT1575CS8/TR Adjustable Low Dropout Regulator

The LT1575CS8/TR from Linear Technology is a versatile and high-performance adjustable low dropout (LDO) regulator designed to meet the stringent power requirements of modern electronic devices. This component is ideal for applications requiring a well-regulated power supply with a low voltage drop and high efficiency, such as portable devices, telecommunications, and digital electronics.

Key Features

  • Adjustable Output Voltage: The LT1575CS8/TR offers an adjustable output voltage range, which can be set from 1.22V to 20V with the use of external resistors. This flexibility allows designers to tailor the output to match the needs of the specific application.
  • Low Dropout Voltage: With its low dropout voltage design, the LT1575CS8/TR maintains regulation even when the input-to-output differential is minimal, making it highly efficient and suitable for battery-powered devices where power conservation is critical.
  • High Output Current: This regulator is capable of delivering high output currents up to 5A, providing ample power for demanding applications.
  • Thermal Protection: The LT1575CS8/TR includes built-in thermal shutdown protection to safeguard the device and the system it powers from overheating, thereby enhancing reliability and longevity.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the components needed for output capacitance.

Package and Reliability

The LT1575CS8/TR comes in a compact SO-8 package, which is suitable for space-constrained applications while providing robust thermal performance. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

Applications

Thanks to its versatile features, the LT1575CS8/TR is used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Microprocessor and logic supply
  • Post-regulation for switching supplies

Overall, the LT1575CS8/TR is an excellent choice for designers looking for a high-quality, adjustable LDO regulator with a strong feature set to provide a reliable and efficient power solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3303 $58.6333
27+ $4.3728 $118.0656
41+ $4.2365 $173.6965
57+ $4.1003 $233.7171
73+ $3.9628 $289.2844
98+ $3.5539 $348.2822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess