EN
  • EN
  • DE

VN7040AJTR

Part No VN7040AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16 / High-side driver with MultiSense analog feedback for automotive applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 24A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Mounting Style SMD
Part Number Series VN7040
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806078-VN7040AJTR
Ultra Librarian 3D Model Ultra Librarian VN7040AJTR CAD Model

Description

The VN7040AJTR from STMicroelectronics is a robust, high-side driver integrated circuit designed to control automotive applications. It is part of the VIPower M0-7 series and is specifically engineered to drive a wide range of loads, including lamps, solenoids, and resistive loads. This device is particularly well-suited for applications that require high reliability and performance under harsh conditions.

Key Features

  • High-Side Switch: The VN7040AJTR operates as a high-side switch, which allows it to efficiently control the power supply to the load.
  • Current Control: With an on-state resistance of just 40 mOhms, it can deliver a continuous current of up to 15A, making it suitable for high-current applications.
  • Thermal Protection: The device includes overtemperature protection, which ensures the IC does not exceed its maximum operating temperature, thereby safeguarding the system from thermal damage.
  • Load Current Limitation: It also features active current limitation to prevent overload conditions, further enhancing the safety and longevity of the system.
  • Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the load, the IC itself, and the system it is integrated into.
  • Control and Flexibility: The VN7040AJTR can be controlled via a standard logic-level signal, offering ease of integration with microcontrollers and other control units.

Applications

The VN7040AJTR is highly versatile and finds its uses in a multitude of automotive applications, including but not limited to:

  • Automotive interior lights
  • Automotive exterior lights
  • Engine control units
  • Body control modules
  • Smart junction boxes

Package and Quality

The VN7040AJTR is packaged in a compact, surface-mount PowerSSO-16 package, which is designed for space-constrained applications. It is qualified according to AEC-Q100 standards, ensuring automotive-grade quality and reliability.

In summary, the VN7040AJTR by STMicroelectronics is a powerful and reliable solution for high-side driving applications in the automotive industry, offering protection features, diagnostic capabilities, and high current control, all within a compact and robust package.

You May Also Be Interested in

Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6735 $50.2050
75+ $1.3731 $102.9825
115+ $1.3302 $152.9730
160+ $1.2873 $205.9680
205+ $1.2444 $255.1020
270+ $1.1157 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess