EN
  • EN
  • DE

LT1715HMS#PBF

Part No LT1715HMS#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 150MHZ 4NS 10-MSOP / Comparator Dual R-R O/P ±6V/12V 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 12 V
Voltage - Input Offset (Maximum) 2.5mV @ ±5V
Current - Input Bias (Maximum) 7μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.2mA
CMRR, PSRR (Typ) 55dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9ns
Hysteresis 7mV
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 10-MSOP
Win Source Part Number 780605-LT1715HMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1715
Introduction Date October 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1715HMS#PBF CAD Model

Description

The LT1715HMS#PBF is a dual, high-speed comparator from Linear Technology that combines excellent DC accuracy with fast response times. Designed to operate over a wide supply voltage range, this comparator is suitable for a variety of applications that demand quick and precise voltage comparisons.

Key Features:

  • High Speed: With a propagation delay of typically 4.5ns, the LT1715HMS#PBF is optimized for systems requiring high-speed operation.
  • Dual Comparators: The device includes two independent comparators, providing flexibility for dual-channel applications or a single comparator with a backup.
  • Wide Supply Voltage Range: It can function with a supply voltage range from 2.7V to 7V, accommodating a variety of power requirements.
  • Low Voltage Logic Interface: The LT1715HMS#PBF features TTL/CMOS-compatible outputs that can interface directly with a wide range of logic systems.
  • Over-The-Top® Input Range: The input voltage range extends from V- to V+, allowing for over-the-top operation where the input signal can go beyond the supply rails.
  • Low Power Consumption: This comparator is designed for power-sensitive applications, offering a balance between speed and power efficiency.

Applications:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave generation
  • High-speed sampling circuits
  • Communication systems

Product Specifications:

Parameter Specification
Part Number LT1715HMS#PBF
Package MSOP-10
Operating Temperature -40°C to 85°C

The LT1715HMS#PBF is a versatile and reliable component for high-speed analog signal processing, offering Linear Technology's hallmark precision and quality. Whether you are designing a high-speed ADC interface or a digital communication system, this comparator is an excellent choice for ensuring fast and accurate voltage comparisons.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess