EN
  • EN
  • DE

LT1764AEQ-1.8#PBF

Part No LT1764AEQ-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 3A Automotive 6-Pin(5+Tab) DDPAK Tube / IC REG LDO 1.8V 3A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.66V @ 3A
Output Current 3A
Operating Supply Current 1.5mA to 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 020329-LT1764AEQ-1.8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1764A
Introduction Date June 10, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1764AEQ-1.8#PBF CAD Model

Description

LT1764AEQ-1.8#PBF - Low Dropout Positive Regulators

The LT1764AEQ-1.8#PBF from Linear Technology is a high-performance low dropout (LDO) positive regulator designed for applications requiring up to 3A of output current with a dropout voltage of only 340mV at full load. This device is optimized for fast transient response and operates with a wide range of output capacitors, making it suitable for modern high-speed microprocessor applications.

Key Features:

  • Output Voltage: The LT1764AEQ-1.8#PBF provides a fixed output voltage of 1.8V, ideal for logic and core voltages in a variety of systems.
  • High Current Capability: With a capability to deliver up to 3A of continuous output current, it can power demanding circuits with ease.
  • Low Dropout Voltage: The LDO's low dropout voltage of 340mV at full load ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: Stability with a wide range of capacitors, including ceramic types for space-constrained applications, allows for flexible PCB design.
  • Fast Transient Response: Designed to maintain regulation under fast-changing load conditions, making it suitable for powering CPUs, FPGAs, and other digital ICs.
  • Overtemperature and Overcurrent Protection: Built-in protection features safeguard the regulator and the powered device against fault conditions.
  • Adjustable Soft-Start: The soft-start feature limits the inrush current during startup, reducing stress on the input power source.

Applications:

The LT1764AEQ-1.8#PBF is versatile and can be used in a wide range of applications, including:

  • Microprocessor and DSP core supplies
  • Post-regulation for switching supplies
  • Linear power supplies
  • Battery-powered equipment
  • Portable instruments

With its robust feature set and high reliability, the LT1764AEQ-1.8#PBF is a top choice for engineers looking for a low dropout regulator that can deliver consistent performance under varying load conditions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3143 $53.1430
21+ $4.9714 $104.3994
32+ $4.8000 $153.6000
45+ $4.4571 $200.5695
59+ $4.2857 $252.8563
73+ $4.1143 $300.3439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess