EN
  • EN
  • DE

LT1790BCS6-1.25#TRMPBF

Part No LT1790BCS6-1.25#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 14μVrms
Voltage - Input 2.6 V to 18 V
Operating Supply Current 75μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 002739-LT1790BCS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-1.25#TRMPBF CAD Model

Description

LT1790BCS6-1.25#TRMPBF - Precision Reference Voltage Source

The LT1790BCS6-1.25#TRMPBF is a high-quality, precision voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This component is known for its low noise and excellent temperature stability, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Reference Voltage: Provides a fixed 1.25V output, suitable for numerous circuit designs.
  • Accuracy: Features an initial accuracy of 0.1%, ensuring precise voltage reference for sensitive applications.
  • Temperature Coefficient: Boasts an excellent temperature coefficient, typically 10ppm/°C, which ensures stable performance over a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its performance in battery-powered devices.
  • Supply Range: Compatible with a wide supply voltage range, functioning optimally between 2.7V to 5.5V.
  • Low Power: Consumes minimal power, with a quiescent current of typically 60µA, making it suitable for power-sensitive applications.
  • Package: Available in a compact SOT-23 package, ideal for space-constrained applications.
  • Stability: Can be used with capacitive loads up to 10µF without oscillation, offering design flexibility and ease of use.

Applications:

  • Precision data systems
  • Battery-powered equipment
  • Industrial controls
  • Portable instrumentation
  • Automotive electronics

The LT1790BCS6-1.25#TRMPBF is a reliable and consistent solution for designers looking for a reference voltage that remains precise under varying conditions. Its robust design and high-quality manufacturing ensure that it delivers the performance expected from a leading name in analog technology, Linear Technology. Whether it's for a sophisticated industrial system or a portable device, this voltage reference is designed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5768 $50.1912
22+ $4.5758 $100.6676
34+ $4.4328 $150.7152
47+ $4.2898 $201.6206
61+ $4.1469 $252.9609
81+ $3.7179 $301.1499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess