EN
  • EN
  • DE

LT1790BCS6-2.5#TRMPBF

Part No LT1790BCS6-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 32μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 3 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 002740-LT1790BCS6-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-2.5#TRMPBF CAD Model

Description

LT1790BCS6-2.5#TRMPBF - Precision Series Reference

The LT1790BCS6-2.5#TRMPBF is a high-performance, low-power, series voltage reference from Linear Technology, now part of Analog Devices. This precision voltage reference is designed for portable and battery-powered applications where power efficiency and accuracy are critical. With a fixed output voltage of 2.5V, it provides a stable reference for analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Key Features

  • Output Voltage: Precisely trimmed to 2.5V, offering a stable and accurate reference voltage for various applications.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its low quiescent current, minimizing the impact on battery life.
  • High Accuracy: Exhibits excellent accuracy and low drift over temperature, ensuring reliable performance in critical applications.
  • Temperature Range: Operable over a wide industrial temperature range, making it suitable for harsh environments.
  • Packaging: Comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Tape and Reel Packaging: The #TRMPBF suffix indicates that the product is provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes.

Applications

The LT1790BCS6-2.5#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Precision data acquisition systems
  • Microprocessor or microcontroller reference
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1790BCS6-2.5#TRMPBF voltage reference is manufactured to the highest standards. Its robust design and thorough testing guarantee long-term reliability for mission-critical applications where consistent performance is non-negotiable.

Overall, the LT1790BCS6-2.5#TRMPBF is an excellent choice for designers seeking a compact, precise, and reliable voltage reference that can operate efficiently in a wide range of temperatures and conditions. Its combination of features makes it a versatile component for any precision voltage regulation task.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess