EN
  • EN
  • DE

LT1795CSW#TR

Part No LT1795CSW#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0017
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714967-LT1795CSW#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1795CSW#TR CAD Model

Description

Linear Technology's LT1795CSW#TR: A Robust, High-Performance Operational Amplifier

The LT1795CSW#TR is a high-quality operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed for applications that require precision, reliability, and high performance. This op-amp is particularly well-suited for industrial, automotive, and telecommunications systems where a wide operating voltage range and robustness against harsh conditions are essential.

Key Features

      
  • Wide Operating Voltage Range: The LT1795CSW#TR operates efficiently across a wide range of supply voltages, from 4.75V to 36V, making it versatile for various applications.
  •   
  • High Output Current: With its ability to deliver an output current of up to ±50mA, this op-amp can drive heavier loads compared to standard op-amps.
  •   
  • Low Distortion: The device offers excellent signal fidelity with low total harmonic distortion (THD), ensuring clear and precise signal amplification.
  •   
  • High Slew Rate: A high slew rate of 2.5V/µs allows the LT1795CSW#TR to handle rapid changes in input signals, making it suitable for fast-operating circuits.
  •   
  • Thermal and Overcurrent Protection: Built-in protection features safeguard the op-amp from damage due to overheating and overcurrent conditions.

Package and Availability

The LT1795CSW#TR comes in a 16-lead wide body SOIC package, which is ideal for space-constrained applications while still offering excellent thermal performance. The part number ending with '#TR' indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.

Applications

      
  • Automotive Electronics: The device's wide voltage range and robustness make it suitable for automotive applications, including sensor interfaces and battery management systems.
  •   
  • Telecommunications: Its precision and high slew rate are advantageous in telecom equipment such as filters and line drivers.
  •   
  • Industrial Control Systems: The LT1795CSW#TR can be used in control circuits, A/D converters, and power supply management systems in industrial settings.

Overall, the LT1795CSW#TR operational amplifier from Linear Technology is a reliable choice for design engineers looking for a component that combines high performance with resilience in demanding environments. Its combination of features ensures that it can be the backbone of many critical electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
Micrel
Lowest to $9.8522
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1508 $63.2940
110+ $1.0767 $118.4370
170+ $1.0395 $176.7150
240+ $0.9653 $231.6720
315+ $0.9282 $292.3830
390+ $0.8911 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess