EN
  • EN
  • DE

LT1947EMS#PBF

Part No LT1947EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG TFT-LCD TRPL ADJ10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 8 V
Number of Outputs 3
Output Voltage Adj up to 30V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 143109-LT1947EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1947EMS#PBF CAD Model

Description

Product Overview: LT1947EMS#PBF

The LT1947EMS#PBF is a versatile, high-performance DC/DC converter integrated circuit designed by Linear Technology, which is renowned for its precision and durability in power management applications. This compact, efficient component is ideal for a wide range of products requiring reliable voltage conversion, from portable devices to industrial equipment.

Key Features

  • Dual Output: The LT1947EMS#PBF provides two regulated outputs, a positive and a negative, which makes it suitable for applications such as OLED displays and CCD applications that require both polarities.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating variations in power supply with ease, which is critical for battery-operated devices.
  • High Switching Frequency: With a high switching frequency of up to 2.2MHz, the LT1947EMS#PBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Quiescent Current: The quiescent current is low, which enhances the efficiency of the device, making it an excellent choice for power-sensitive applications.
  • Integrated Soft-Start: This feature limits inrush current during startup, providing protection for the converter and the load, and ensuring a smooth power-up sequence.

Applications

The LT1947EMS#PBF is a highly adaptable component that can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • OLED display power supplies
  • CCD bias voltage generation
  • Industrial instrumentation
  • Medical devices

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT1947EMS#PBF. Its robust design ensures reliable operation even in the most challenging environments. The product is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Conclusion

With its dual outputs, wide input voltage range, high switching frequency, and low quiescent current, the LT1947EMS#PBF from Linear Technology is a powerful solution for designers seeking a reliable and efficient DC/DC converter. Whether for portable devices or industrial systems, this component delivers the performance and durability expected from a leader in power management solutions.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7034 $53.5170
12+ $8.7822 $105.3864
18+ $8.5078 $153.1404
25+ $8.2334 $205.8350
32+ $7.9589 $254.6848
43+ $7.1356 $306.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess