EN
  • EN
  • DE

LT1963AEFE-1.5

Part No LT1963AEFE-1.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT1963A - LOW NOISE, FAST TRANSI / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 16-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Linear Technology
Packaging Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.55V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 120 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LT1963AEFE-1.5
Standard Package 1
Win Source Part Number 1317010-LT1963AEFE-1.5
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-1.5 CAD Model

Description

Product Overview: LT1963AEFE-1.5 by Linear Technology

The LT1963AEFE-1.5 is a robust, high-performance low dropout linear regulator (LDO) designed to provide precision voltage regulation with a fixed output of 1.5 volts. This device is part of Linear Technology's LT1963 series, known for their stable and reliable operation in a variety of applications. The LT1963AEFE-1.5 is particularly suitable for noise-sensitive electronic systems due to its low noise characteristics and fast transient response.

Key Features:

  • Output Voltage: The device offers a fixed output of 1.5V, which is ideal for logic circuits and other low-voltage applications that require a stable and precise power supply.
  • High Current Capacity: With an ability to deliver up to 1.5A of continuous output current, this LDO can power a wide range of components, from simple sensors to more demanding digital processors.
  • Low Dropout Voltage: The LT1963AEFE-1.5 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Low Noise: This regulator is designed for applications that are sensitive to power supply noise, offering an exceptionally low noise performance without the need for an additional noise bypass capacitor.
  • Fast Transient Response: The device's fast transient response makes it capable of handling rapid changes in load current, thereby maintaining a stable output voltage during dynamic load variations.
  • Thermal Protection: The LT1963AEFE-1.5 includes internal thermal shutdown protection to safeguard the device under high temperature conditions.
  • Stability: The regulator is stable with output capacitors as low as 10µF, allowing for flexibility in design and a reduction in overall solution size.

Applications:

The LT1963AEFE-1.5's combination of features makes it an excellent choice for various applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Microprocessor and logic supply
  • Battery-powered devices
  • Low noise instrumentation

This LDO regulator comes in a thermally efficient TSSOP-16 package, which is suitable for space-constrained applications while providing adequate heat dissipation. The LT1963AEFE-1.5 is a testament to Linear Technology's commitment to delivering high-quality power management solutions that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess