EN
  • EN
  • DE

LT3050IDDB-5#TRPBF

Part No LT3050IDDB-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA to 5.2mA
PSRR 66dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.34V @ 100mA
Mounting SMD (SMT)
Case / Package 12-DFN (3x2)
Win Source Part Number 002761-LT3050IDDB-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3050IDDB-5#TRPBF CAD Model

Description

Product Overview: LT3050IDDB-5#TRPBF

The LT3050IDDB-5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 100mA with a preset output voltage of 5V. This precision voltage regulator offers an optimal solution for applications requiring low noise, high voltage accuracy, and the ability to maintain a stable output even with variations in input voltage and load conditions.

Key Features

  • Low Dropout Voltage: The device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • High Output Voltage Accuracy: With a tight output voltage accuracy, the LT3050IDDB-5#TRPBF provides reliable performance that is essential for sensitive electronic circuits.
  • Low Noise: It has an exceptionally low output noise characteristic, making it suitable for noise-sensitive applications such as precision instrumentation and RF supply.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in design and improving transient response.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage under high temperature operating conditions.

Applications

  • Portable Electronics
  • Medical Devices
  • Instrumentation
  • Microprocessor Supply
  • Industrial Controls

The LT3050IDDB-5#TRPBF operates over a wide input voltage range and is housed in a small, 8-lead DFN package with a thermal pad for enhanced thermal performance. Its compact footprint and high level of integration make it an excellent choice for space-constrained applications. Whether you are designing a sophisticated medical device, a portable consumer product, or a high-precision industrial instrument, the LT3050IDDB-5#TRPBF from Linear Technology provides the performance and reliability needed to ensure stable and efficient operation.

With its combination of features, the LT3050IDDB-5#TRPBF stands out as a versatile component for designers looking to improve the performance and longevity of their applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess