EN
  • EN
  • DE

LT3055IMSE#PBF

Part No LT3055IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 40V
Dropout Voltage-Max 0.59V @ 500mA
Output Current 500mA
Operating Supply Current 130μA to 25mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059186-LT3055IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3055IMSE#PBF CAD Model

Description

The LT3055IMSE#PBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator stands out for its precision, low noise, and robust power management capabilities, making it an ideal choice for sensitive applications where a stable and clean power supply is crucial.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 2V to 45V, the LT3055IMSE#PBF offers great flexibility for various power supply configurations.
  • Output Voltage Range: This LDO provides an adjustable output voltage from 0.6V to 36V, allowing it to cater to a wide array of voltage requirements for different devices and applications.
  • Low Dropout Voltage: The device features a low dropout voltage of only 340mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: It can deliver up to 500mA of continuous output current, suitable for a variety of moderate to high-power applications.
  • Low Noise: With an ultra-low noise performance of only 30µVRMS (10Hz to 100kHz), the LT3055IMSE#PBF is perfect for noise-sensitive applications such as precision instrumentation, medical equipment, and audio applications.
  • High Stability: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring consistent performance and reliability.
  • Protection Features: It includes several protective features like overcurrent protection, reverse battery protection, thermal protection, and shutdown capability for enhanced safety and durability.
  • Package: The device comes in a compact MSOP-12 package, which is ideal for space-constrained applications.

Applications:

The LT3055IMSE#PBF is versatile and can be used in a broad range of applications. These include but are not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Medical devices
  • Precision instrumentation
  • High-end audio equipment

In conclusion, the LT3055IMSE#PBF from Linear Technology is a top-tier choice for designers seeking an LDO with high accuracy, low noise, and comprehensive protection features. Its wide input and output voltage ranges, coupled with a substantial output current, ensure that it can meet the rigorous demands of a variety of power regulation scenarios.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3882 $56.3292
13+ $7.7031 $100.1403
21+ $7.4624 $156.7104
28+ $7.2217 $202.2076
36+ $6.9810 $251.3160
48+ $6.2588 $300.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess