EN
  • EN
  • DE

LT3060ITS8-3.3#TRPBF

Part No LT3060ITS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A TSOT23-8 / LDO Regulator Pos 3.3V 0.1A Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.51V @ 100mA
Output Current 100mA
Operating Supply Current 80μA ~ 4mA
PSRR 70dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 780958-LT3060ITS8-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3060
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3060ITS8-3.3#TRPBF CAD Model

Description

Product Overview: LT3060ITS8-3.3#TRPBF

The LT3060ITS8-3.3#TRPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a brand renowned for its precision electronic components. This particular model is a part of the LT3060 series, which is well-regarded for its stable and reliable voltage regulation capabilities, making it an ideal choice for sensitive applications that require a consistent power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is common in digital circuits and is often required by microcontrollers and other logic devices.
  • Low Dropout Voltage: The LT3060ITS8-3.3#TRPBF boasts a low dropout voltage, which means it can maintain regulation with a minimal difference between the input voltage and the output voltage, enhancing efficiency in operation.
  • High Output Current: It is capable of delivering up to 45mA of continuous output current, making it suitable for powering a range of low-power devices.
  • Low Noise: With its low noise performance, this LDO regulator is perfect for noise-sensitive applications such as RF and precision instrumentation.
  • Thermal Protection: It comes with built-in thermal protection to safeguard the device against over-temperature conditions, ensuring long-term reliability.
  • Stability: The LT3060 series regulators are stable with ceramic capacitors, which are preferred in modern electronic designs for their small size and reliability.

Applications

The versatility of the LT3060ITS8-3.3#TRPBF allows it to be used across a wide array of applications including, but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Avionics and military systems

Package and Quality

The device is available in a compact TSOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. Moreover, the part number ending with 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead-free, adhering to RoHS standards.

With its robust feature set and Linear Technology's commitment to quality, the LT3060ITS8-3.3#TRPBF stands as a solid choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3410 $53.6400
95+ $1.1003 $104.5285
145+ $1.0659 $154.5555
195+ $1.0315 $201.1425
255+ $0.9972 $254.2860
340+ $0.8940 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess