EN
  • EN
  • DE

LT3080EMS8E#TRPBF

Part No LT3080EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 8MSOP / LDO Regulator Pos 0V to 30V 1.1A Automotive 8-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 0V
Output Voltage MAX 36V
Voltage Dropout (Maximum) 1.6V @ 1.1A
Output Current 1.1A
Operating Supply Current 500μA ~ 30mA
PSRR 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 780977-LT3080EMS8E#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3080
Introduction Date November 07, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3080EMS8E#TRPBF CAD Model

Description

Product Overview: LT3080EMS8E#TRPBF

The LT3080EMS8E#TRPBF is a versatile adjustable 1.1A single resistor low dropout regulator designed by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This innovative component stands out for its unique design, allowing output voltage to be set with just one resistor. The LT3080EMS8E#TRPBF is housed in an MSOP-8 package, offering a compact solution for a wide range of applications.

Key Features

  • Adjustable Output: The output voltage can range from 0V to V<sub>IN - 1V, offering flexibility for various design requirements. This is particularly beneficial for creating custom voltage levels tailored to specific applications.
  • Wide Input Voltage Range: The device can handle input voltages from 1.2V to 20V, making it suitable for a broad array of power sources and ensuring its compatibility with different system architectures.
  • Stable with Low ESR Capacitors: The LT3080EMS8E#TRPBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, eliminating the need for additional ESR (Equivalent Series Resistance) networks and simplifying design considerations.
  • Thermal Protection: The regulator includes internal thermal limit protection, safeguarding the device against overheating and enhancing its reliability under various operating conditions.

Applications

  • Power Supply Regulation
  • Post-Regulation for Switching Supplies
  • Instrumentation
  • Battery-Powered Devices
  • Industrial Supplies

The LT3080EMS8E#TRPBF is an excellent choice for designers looking for a robust, flexible, and easy-to-use voltage regulator. Its ability to operate with a single external resistor simplifies circuit design and reduces component count, which can be crucial in space-constrained applications. Additionally, the regulator's capability to support a wide range of capacitors for output stability adds to its versatility, making it a go-to solution for a diverse set of power management tasks.

Whether for consumer electronics, industrial systems, or portable devices, the LT3080EMS8E#TRPBF from Linear Technology is engineered to deliver reliable performance and adapt to the demanding requirements of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6284 $53.0272
19+ $5.4387 $103.3353
29+ $5.2688 $152.7952
40+ $5.0988 $203.9520
51+ $4.9289 $251.3739
68+ $4.4190 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess