EN
  • EN
  • DE

LT3436EFE#TRPBF

Part No LT3436EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 3A 16TSSOP / Conv DC-DC 3V to 25V Step Up Single-Out 1.2V to 34V 6A 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 25V
Output Voltage 1.2V
Output Voltage MAX 35V (Switch)
Output Current 3A (Switch)
Frequency - Switching 800kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781013-LT3436EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3436
Introduction Date November 18, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3436EFE#TRPBF CAD Model

Description

The LT3436EFE#TRPBF is a high-performance power management integrated circuit (IC) from Linear Technology, designed for versatile applications in modern electronic systems. This advanced IC offers a range of features that make it ideal for use in battery-powered devices, industrial control systems, and automotive applications, among others.

Key Features

  • High Efficiency: The LT3436EFE#TRPBF is engineered to provide high efficiency, which is critical for extending battery life in portable devices and reducing heat dissipation in all applications.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and ensuring flexibility across different voltage requirements.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the IC, allowing for optimization between efficiency and component size.
  • Thermal Protection: Built-in thermal protection ensures the IC operates within safe temperature limits, enhancing reliability and longevity.
  • Robust Packaging: The LT3436EFE#TRPBF is available in a thermally enhanced TSSOP-16 package, which offers improved thermal performance and space-saving on the PCB.

Applications

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Power Supplies

Technical Specifications

Parameter Value Manufacturer Linear Technology Part Number LT3436EFE#TRPBF Package / Case TSSOP-16 Input Voltage (Min) Specified by Manufacturer Input Voltage (Max) Specified by Manufacturer Output Voltage (Adjustable Range) Specified by Manufacturer Switching Frequency Adjustable Operating Temperature Range Specified by Manufacturer

The LT3436EFE#TRPBF is a testament to Linear Technology's commitment to high-quality power management solutions. With its robust feature set and flexible design, it stands out as a reliable choice for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0348 $51.5916
41+ $2.4901 $102.0941
63+ $2.4123 $151.9749
86+ $2.3345 $200.7670
111+ $2.2567 $250.4937
149+ $2.0232 $301.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess