EN
  • EN
  • DE
  • IT

LT3507EUHF#PBF

Part No LT3507EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 0.8 V ~ 32.4 V, 2.4A
Voltage/Current - Output 2 0.8 V ~ 32.4 V, 1.5A
Voltage/Current - Output 3 0.8 V ~ 32.4 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 710901-LT3507EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3507
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3507EUHF#PBF CAD Model

Description

LT3507EUHF#PBF - A Robust Triple Output Monolithic Converter

The LT3507EUHF#PBF is a highly versatile and robust triple output monolithic converter designed and manufactured by Linear Technology. This power management integrated circuit (IC) is engineered to cater to a wide array of applications requiring efficient power conversion and distribution. The device's compact form factor and integrated features make it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LT3507EUHF#PBF operates from a 4V to 36V input voltage range, making it suitable for a variety of supply voltages, from single-cell Li-ion batteries to industrial supplies.
  • Triple Independent Outputs: It features three independent output channels, each with its own internal power switch. This allows for simultaneous conversion to multiple voltages required by complex systems.
  • High Efficiency: The device is designed for high efficiency, which minimizes heat generation and allows for operation in temperature-sensitive applications without the need for bulky heat sinks or cooling fans.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, which provides flexibility in optimizing inductor size and efficiency.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure long-term reliability and safety under abnormal conditions.
  • Compact Package: The LT3507EUHF#PBF comes in a compact 5mm x 7mm QFN-38 package, which is ideal for space-saving designs.

Applications:

The versatility of the LT3507EUHF#PBF makes it an excellent choice for a wide range of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Distributed Power Systems
  • Battery-Powered Devices

Conclusion:

With its wide input voltage range, triple outputs, and high efficiency, the LT3507EUHF#PBF by Linear Technology is a powerful solution for managing complex power requirements in modern electronic devices. Its small size, coupled with comprehensive protection features, ensures a reliable and space-efficient power conversion for a variety of industrial, automotive, and portable applications.

You May Also Be Interested in

Richtek USA Inc.
High Efficiency, Synchronous Buck with Dual Linear Controllers
Need more? Email Us
Micrel
8MHz Inductorless Buck Regulator with LDO Standby Mode
Lowest to $140.6097
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2217
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Rohm Semiconductor
IC REG 7OUT BUCK/LNR SYNC 64UQFN
Lowest to $4.7191
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
IC REG CHARGE PUMP INV 14DFN
Lowest to $10.1759
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $14.5103
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess