EN
  • EN
  • DE

LT3640EUFD#PBF

Part No LT3640EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1A/1.3A 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 33.97V
Output Current 1.1A, 1.3A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 140700-LT3640EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3640EUFD#PBF CAD Model

Description

The LT3640EUFD#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This advanced power solution is housed in a compact 28-pin 4mm x 5mm QFN package, making it suitable for space-constrained designs.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4V to 36V, making it versatile for use in various systems that experience wide input voltage variations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to as high as 32V, providing flexibility to power a broad spectrum of ICs and devices.
  • High Efficiency: With its high efficiency, the LT3640EUFD#PBF minimizes power loss and heat generation, enhancing system reliability and performance.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection, ensuring the safety and longevity of both the regulator and the system it powers.
  • Low Ripple: The design of this regulator ensures low output voltage ripple, which is critical for sensitive electronics that require stable power.

Applications

The LT3640EUFD#PBF is ideal for a variety of applications, including but not limited to automotive systems, industrial controls, telecommunications equipment, and portable devices. Its robust design and wide input voltage range make it particularly well-suited for environments with fluctuating or unstable power supplies.

Additional Information

Linear Technology's LT3640EUFD#PBF is built with a synchronous rectification topology to achieve high efficiency. It also features a frequency foldback and Burst Mode operation to maintain high efficiency at low output currents. This switching regulator supports a switching frequency range of 300kHz to 2.2MHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI) and optimize the use of space-constrained filter components.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3640EUFD#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2839 $64.9873
16+ $7.6172 $121.8752
24+ $7.3793 $177.1032
33+ $7.1414 $235.6662
42+ $6.9034 $289.9428
56+ $6.1896 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess