EN
  • EN
  • DE

LT5506EUF#PBF

Part No LT5506EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD QUADRATURE VGA 16QFN / Quadrature Dmod 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Demodulator
LO Frequency 80MHz ~ 1GHz
RF Frequency 40MHz ~ 500MHz
Gain 59dB
Noise Figure 6.8dB
Operating Supply Current 36mA
Operating Supply Voltage 1.8 V ~ 5.25 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781463-LT5506EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5506
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5506EUF#PBF CAD Model

Description

Product Overview: LT5506EUF#PBF

The LT5506EUF#PBF is a high-performance, low power mixer IC designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This product is specifically engineered for RF applications and is a key component in various communication systems.

Key Features

  • Frequency Range: The LT5506EUF#PBF operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Power Consumption: Designed for efficiency, this mixer IC consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is important.
  • High Linearity: The product offers excellent linearity, which ensures minimal distortion in the signal processing chain and is essential for maintaining signal fidelity.
  • Integrated LO Buffer: The inclusion of an integrated Local Oscillator (LO) buffer simplifies the design and reduces the need for additional external components.
  • Low Noise Figure: With its low noise figure, the LT5506EUF#PBF contributes to a high Signal-to-Noise Ratio (SNR), which is vital for clear signal transmission and reception.
  • Compact Package: Housed in a compact, surface-mount package, this IC is designed for space-constrained applications.

Applications

The versatile nature of the LT5506EUF#PBF makes it an ideal choice for a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Portable and Mobile Radio Systems
  • RFID Readers
  • ISM Band Transceivers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5506EUF#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring a long operational life in even the most demanding conditions.

Overall, the LT5506EUF#PBF from Linear Technology stands out as a robust and reliable mixer IC that offers a mix of performance, efficiency, and versatility, making it an excellent choice for designers and engineers in the RF and communications fields.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
Lowest to $12.6068
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7858 $62.3574
6+ $17.0551 $102.3306
10+ $16.5221 $165.2210
13+ $15.9891 $207.8583
17+ $15.4562 $262.7554
22+ $13.8572 $304.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess