EN
  • EN
  • DE

LT5522EUF#TRPBF

Part No LT5522EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, PCS, UMTS
Frequency 400MHz to 2.7GHz
Number of Mixers 1
Gain -0.2dB
Noise Figure 13.9dB
Secondary Attributes Down Converter
Operating Supply Current 68mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 95141-LT5522EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5522EUF#TRPBF CAD Model

Description

The LT5522EUF#TRPBF from Linear Technology is a state-of-the-art high linearity mixer integrated circuit, designed for RF and microwave applications. This advanced component is tailored for demanding environments where performance and reliability are paramount. The LT5522EUF#TRPBF is a versatile solution for various applications, including wireless infrastructure, broadband communications, and RF-based test equipment.

Key Features:

  • High Linearity: Delivers excellent third-order intercept point (IP3) performance, ensuring minimal distortion in complex signal environments.
  • Broad Frequency Range: Supports a wide frequency range, making it suitable for multiple RF applications.
  • Low Conversion Loss: Optimizes system sensitivity and dynamic range with its low conversion loss.
  • Integrated LO Buffer: Comes with an integrated local oscillator (LO) buffer, simplifying design and reducing component count.
  • Single-Ended RF and LO Ports: Designed for easy integration into various circuit topologies without the need for external baluns.
  • Lead-Free and RoHS Compliant: Meets modern environmental standards, making it suitable for use in a wide range of markets and applications.

Applications:

  • Wireless Infrastructure (GSM, CDMA, LTE)
  • Broadband Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • RFID Readers
  • Test Equipment

The LT5522EUF#TRPBF is designed for ease of use and integration, featuring a compact 16-lead QFN package that minimizes board space and is ideal for space-constrained applications. Its robust design ensures consistent performance over a wide temperature range, making it a reliable choice for both indoor and outdoor environments.

Whether you are developing cutting-edge wireless infrastructure or precision test equipment, the LT5522EUF#TRPBF high linearity mixer IC from Linear Technology provides the performance and quality needed to deliver exceptional results.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2773 $66.8319
6+ $18.2788 $109.6728
9+ $17.7076 $159.3684
12+ $17.1364 $205.6368
16+ $16.5652 $265.0432
21+ $14.8516 $311.8836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,221 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess