EN
  • EN
  • DE

MC34017A-1P

Part No MC34017A-1P
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC PHONE TONE RINGER 1KHZ 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Tone Ringer
Number of Circuits 1
Supply Voltage - Operating 5V
Operating Supply Current 20mA
Power (Watts) 1W
Temperature Range - Operating -20°C to 60°C
Mounting Through Hole
Case / Package 8-PDIP
Includes On-Chip Diode Bridge and Transient Protector
Win Source Part Number 1005145-MC34017A-1P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34017A-1P CAD Model

Description

The NXP MC34017A-1P is a versatile and robust integrated circuit designed for telecommunication applications. This product is a testament to NXP's commitment to providing innovative solutions that cater to the ever-evolving needs of the electronics industry. The MC34017A-1P is particularly suitable for telephone and voice communication systems, offering a range of features that enhance performance and reliability.

Key Features

  • Dialer Interface: The MC34017A-1P includes a dialer interface that supports both pulse and tone dialing, making it compatible with a wide range of telecommunication standards across the globe.
  • High Voltage Operation: This IC is capable of operating at high voltages, which is essential for driving line interface circuits in telephone applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MC34017A-1P ensures minimal power wastage, which is crucial for battery-operated devices.
  • On-Chip Voltage Regulator: The inclusion of an on-chip voltage regulator simplifies power supply design and provides stable operation across various conditions.
  • Multiple Functions: It integrates several telecommunication functions such as mute control, pulse dialing, and tone generation, streamlining the design of telecommunication equipment.

Applications

The NXP MC34017A-1P is ideal for a range of communication devices, including:

  • Wired Telephones
  • Wireless Handsets
  • Intercom Systems
  • VoIP Devices

Quality and Reliability

NXP is known for its high-quality products, and the MC34017A-1P is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments. Whether for commercial or industrial applications, this IC provides a dependable solution for your telecommunication circuit needs.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and application notes. These documents provide comprehensive information on electrical characteristics, pin configurations, and application guidelines for the MC34017A-1P.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8436 $64.2180
11+ $10.5382 $115.9202
17+ $10.2090 $173.5530
24+ $9.8799 $237.1176
31+ $9.5507 $296.0717
41+ $8.5620 $351.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess