EN
  • EN
  • DE

LTC1062CN8#PBF

Part No LTC1062CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 5th Order 20kHz 8-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Dual Supply Voltage 5 V
Height 3.3 mm
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 9 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Nominal Supply Current 4.5 mA
Number of Circuits 1
Number of Pins 8
Number of Terminals 8
Operating Supply Voltage 15 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Type Active
Width 6.48 mm
Win Source Part Number 1023613-LTC1062CN8#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1062CN8#PBF CAD Model

Description

The LTC1062CN8#PBF is a high-performance, low-pass filter designed and manufactured by Linear Technology. This filter component is a part of the LTC1062 series and stands out for its exceptional filtering capabilities in various electronic applications. The LTC1062CN8#PBF is a 5th order filter, which means it provides a steep roll-off beyond the cutoff frequency, ensuring minimal signal degradation and interference from unwanted frequencies.

Key Features

  • Filter Type: The LTC1062CN8#PBF is a 5th order low-pass filter, offering superior attenuation of high-frequency noise and signals.
  • Package: It comes in an 8-lead PDIP (Plastic Dual In-line Package) that is both durable and suitable for through-hole mounting, making it easy to integrate into a wide range of electronic systems.
  • Operating Temperature: The device is designed to operate over a temperature range of 0°C to 70°C, ensuring reliable performance in various environmental conditions.
  • Supply Voltage: It supports a single or dual supply voltage, providing flexibility in different circuit designs and applications.
  • Low Noise: The LTC1062CN8#PBF boasts a low noise performance, which is crucial for maintaining signal integrity in sensitive electronic equipment.
  • CMOS Technology: Built using advanced CMOS technology, the filter offers low power consumption, making it ideal for battery-operated devices.

Applications

The LTC1062CN8#PBF is versatile and can be used in a variety of applications where signal purity and noise reduction are critical. Some common applications include:

  • Data communication systems
  • Signal processing equipment
  • Audio and video electronics
  • Medical devices
  • Instrumentation and control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1062CN8#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess