EN
  • EN
  • DE

LT6654AHS6-5#TRPBF

Part No LT6654AHS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TSOT23-6 / V-Ref Precision 5V 10mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5.5 V ~ 36 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781618-LT6654AHS6-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6654
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-5#TRPBF CAD Model

Description

Product Overview: LT6654AHS6-5#TRPBF

The LT6654AHS6-5#TRPBF is a high-performance, low-noise, low-drift voltage reference IC developed by Linear Technology. This precision device offers a stable and accurate reference voltage ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive applications where voltage stability is paramount.

Key Features

  • High Accuracy: The LT6654AHS6-5#TRPBF boasts an initial accuracy of 0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 2ppm/°C, users can expect consistent performance across a wide temperature range.
  • Low Noise: This voltage reference features low noise output, making it suitable for high-precision and low-noise systems.
  • Long-Term Stability: The device offers excellent long-term stability, ensuring reliability and consistency over time.
  • Wide Operating Range: It operates across a broad supply voltage range, accommodating various system requirements.
  • Small Package: The LT6654AHS6-5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT6654AHS6-5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable test instruments
  • Medical and automotive electronics
  • Industrial controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6654AHS6-5#TRPBF is no exception. Each device is rigorously tested to meet high standards of performance and reliability. Additionally, this product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes, ensuring consistency and quality in mass production.

Conclusion

In conclusion, the LT6654AHS6-5#TRPBF from Linear Technology is a top-tier voltage reference that offers a blend of accuracy, stability, and reliability. Its comprehensive features make it an excellent choice for engineers and designers looking for a reference voltage source that will maintain precision under various conditions and over time.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess