EN
  • EN
  • DE

LT8620EMSE#TRPBF

Part No LT8620EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.4V
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 0.97V
Maximum Output Voltage 64.75V
Output Current 2A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1060290-LT8620EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8620EMSE#TRPBF CAD Model

Description

Product Overview: LT8620EMSE#TRPBF

The LT8620EMSE#TRPBF is a high-performance, compact, synchronous step-down switching regulator from Linear Technology that is designed to deliver efficient power management for a wide range of applications. This advanced regulator features a low quiescent current, high efficiency, and fast transient response, making it ideal for battery-powered systems, automotive applications, industrial controls, and distributed power systems.

Key Features

  • High Efficiency: With an efficiency rating of up to 95%, this regulator ensures minimal power loss during the conversion process, which is vital for maximizing battery life and reducing thermal issues.
  • Wide Input Voltage Range: The device operates with an input voltage range from 3.4V to 42V, accommodating a variety of power sources and allowing for voltage fluctuations without compromising performance.
  • Low Quiescent Current: The LT8620EMSE#TRPBF boasts an ultra-low quiescent current of 2.5µA, contributing to extended battery life in portable applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 3MHz, enabling optimization between efficiency and component size.
  • Fast Minimum On-Time: With a minimum on-time of just 45ns, this regulator is capable of high step-down ratios at high frequencies, making it suitable for high voltage input to low voltage output conversions.

Applications

  • Automotive and Transportation
  • Portable and Battery-Powered Equipment
  • Industrial Power Supplies
  • Data Communication Systems
  • Point of Load Applications

Reliability and Packaging

The LT8620EMSE#TRPBF is available in a thermally enhanced 16-lead MSOP package with exposed pad for improved thermal performance. It is RoHS compliant and lead-free, ensuring compatibility with current environmental standards and regulations. This product is designed for robustness and reliability, with built-in features such as thermal shutdown, overvoltage protection, and short-circuit protection to safeguard your applications under various conditions.

Linear Technology's commitment to high-quality and performance is evident in the LT8620EMSE#TRPBF, making it a smart choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9119 $59.6476
9+ $12.2354 $110.1186
13+ $11.8531 $154.0903
18+ $11.4707 $206.4726
23+ $11.0884 $255.0332
31+ $9.9413 $308.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess