EN
  • EN
  • DE

MC34160DW

Part No MC34160DW
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description MICROPROCESSOR VOLTAGE REGULATOR/ SUPERVISORY CIRCUIT | IC REG/SUPERVSRY 5V 100MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.55V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC34160
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1218652-MC34160DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34160DW CAD Model

Description

ON Semiconductor MC34160DW Product Overview

The MC34160DW from ON Semiconductor is a versatile power supply supervisory circuit designed to monitor voltage levels in a wide range of electronic applications. This integrated circuit is essential for systems that require high reliability and consistent performance, as it ensures that the power supply operates within specified limits. The MC34160DW is particularly well-suited for use in switch-mode power supplies, computers, and other microprocessor-based systems.

Key Features

  • Precision Voltage Monitoring: The device is capable of monitoring several power supply voltages, providing accurate and reliable supervision to prevent damage from voltage fluctuations.
  • On-Chip Oscillator: It includes an on-chip oscillator with a frequency range that is adjustable by external components, offering flexibility for various design requirements.
  • Reset Output: The MC34160DW features a reset output that can be programmed for a wide range of threshold voltages, ensuring compatibility with different microprocessors and digital systems.
  • Power-On Reset: A power-on reset capability is integrated into the device, which generates a reset pulse when the power supply is initially turned on, providing an additional layer of system protection.
  • Low Standby Current: The low standby current is an important characteristic for power-sensitive applications, helping to conserve energy and extend the life of battery-operated devices.
  • SOP-16 Package: The MC34160DW comes in a 16-lead Small Outline Package (SOP), making it compact and suitable for space-constrained applications.

Applications

The MC34160DW is ideal for a variety of applications where voltage supervision is critical. Some common uses include:

  • Switch-mode power supplies (SMPS)
  • Desktop and laptop computers
  • Microprocessor and microcontroller systems
  • Telecommunication equipment
  • Industrial control systems

ON Semiconductor's commitment to quality ensures that the MC34160DW supervisory circuit is a reliable and durable choice for designers seeking to enhance system integrity. Its comprehensive feature set and flexibility make it an excellent choice for safeguarding electronic systems against the risks of improper voltage levels.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess