EN
  • EN
  • DE

LTC1043CSW#PBF

Part No LTC1043CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUILDNG BLK SW-CAP DUAL18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Instrumentation
Voltage - Input 3 V to 18 V
Number of Outputs 2
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 125363-LTC1043CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1043CSW#PBF CAD Model

Description

Linear Technology LTC1043CSW#PBF Dual Precision Instrumentation Switched Capacitor Building Block

The LTC1043CSW#PBF is a versatile dual precision switched capacitor building block developed by Linear Technology, designed for applications requiring precise charge transfer, filtering, or frequency conversion. This high-performance device is ideal for constructing precision filters, voltage-controlled oscillators, frequency doublers and precision analog circuits.

Constructed with CMOS technology, the LTC1043 is capable of operating with a single or dual power supply ranging from a single 5V up to ±8V, making it adaptable for various circuit configurations. Its low power consumption and wide operating voltage range make it a suitable choice for battery-operated and portable devices as well as industrial and automotive applications.

The device features two independent building blocks, each comprising an operational amplifier, a 20pF capacitor and a six-position switch. The LTC1043's switches can be independently programmed via digital inputs, which allows for the precise transfer of charges between capacitors. This functionality is critical in creating high-performance analog functions such as filters and oscillators without the need for external components, thereby reducing system complexity and cost.

Key specifications of the LTC1043CSW#PBF include its high switching frequency of up to 25kHz, which enables the design of high-frequency filters and data acquisition systems. The device also boasts a low charge injection of less than 15pC and a low switch on-resistance of typically 300 Ohms, ensuring minimal signal distortion and high accuracy in signal processing applications.

The LTC1043CSW#PBF comes in a 20-lead wide-body SOIC package, providing a compact solution that is easy to integrate into a wide range of electronic circuits. Its robust design ensures reliable performance even under harsh conditions, with an operating temperature range of 0°C to 70°C.

In summary, the LTC1043CSW#PBF from Linear Technology is a highly flexible and precise switched capacitor building block that caters to designers looking for a high-quality solution for complex analog signal processing tasks. Its versatility and high performance make it an excellent choice for a variety of precision analog applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess