The LTC3714EG#PBF is a high-efficiency, fast transient response, synchronous step-down switching regulator from Linear Technology. It is designed to meet the stringent power requirements of modern electronic devices. This product is capable of delivering up to 20A of continuous output current with a wide input voltage range from 4V to 36V, making it an ideal choice for applications ranging from automotive power systems to industrial and portable electronics.
Key Features:
- Wide Input Voltage Range: Operates from 4V to 36V, suitable for a variety of supply sources.
- High Output Current: Can deliver up to 20A of continuous output current.
- Synchronous Operation: Provides higher efficiency by reducing power losses associated with diode rectification.
- Adjustable Switching Frequency: Allows the user to set the frequency from 250kHz to 750kHz or to synchronize it to an external clock.
- OPTI-LOOP Compensation: Minimizes the size of the external components while providing stable operation over a wide range of supply and output voltages.
- Output Voltage Tracking: Soft-start feature to provide a controlled startup and tracking of the output voltage.
- Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown for safe operation.
Applications:
- Automotive power systems
- Industrial power supplies
- Telecommunications equipment
- Portable electronic devices
The LTC3714EG#PBF is available in a 36-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive set of features make it a versatile choice for a wide range of high-power, high-performance power regulation scenarios.
With Linear Technology's reputation for quality and reliability, the LTC3714EG#PBF switching regulator is an excellent choice for designers looking to optimize power efficiency and performance in their next project.