EN
  • EN
  • DE

LTC1090ACN#PBF

Part No LTC1090ACN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQUIS SYS 10BIT 20-DIP / 8-Channel Single ADC SAR 30ksps 10-bit Serial 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 30k
Data Interface Serial
Operating Supply Voltage ±5V, 5V, 10V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781745-LTC1090ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1090
Introduction Date February 06, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1090ACN#PBF CAD Model

Description

The LTC1090ACN#PBF is a highly integrated data acquisition system from Linear Technology, a company renowned for its precision electronic components. This advanced product is designed to cater to a wide range of applications that require high-level data acquisition and processing, such as industrial control systems, process monitoring, and instrumentation.

Key Features:

  • Multi-Channel: The LTC1090ACN#PBF is equipped with 8 differential channels, allowing for versatile data collection from various sensors and inputs.
  • High Resolution: It boasts a 12-bit resolution, providing precise and accurate data conversion for reliable measurements.
  • Integrated Sample-and-Hold: Each channel has its own sample-and-hold circuit, ensuring simultaneous sampling and improved signal integrity.
  • Serial Interface: The device features a serial interface that simplifies connections to microprocessors and reduces the need for extensive wiring, enhancing design compactness.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, making it suitable for battery-operated and portable applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the LTC1090ACN#PBF is reliable in diverse environmental conditions.
  • No External Components Required: The integrated nature of this data acquisition system means it functions optimally without the need for additional external components, reducing overall system complexity.

Applications:

The LTC1090ACN#PBF is ideal for various applications, including:

  • Industrial Process Control
  • Robotics and Automated Systems
  • Environmental Monitoring Systems
  • Medical Equipment
  • Scientific Instrumentation

Product Specifications:

Parameter Value
Resolution 12-bit
Number of Channels 8 Differential
Interface Type Serial
Supply Voltage 5V
Operating Temperature -40°C to +85°C
Package 24-Pin PDIP

Overall, the LTC1090ACN#PBF from Linear Technology stands out as a robust and reliable solution for complex data acquisition tasks where precision and durability are paramount.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess