EN
  • EN
  • DE
  • IT

LTC1147IS8-3.3#PBF

Part No LTC1147IS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1060390-LTC1147IS8-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147IS8-3.3#PBF CAD Model

Description

LTC1147IS8-3.3#PBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1147IS8-3.3#PBF is a high-performance synchronous step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V with excellent power efficiency and thermal performance. This advanced regulator is housed in an 8-lead SOIC package, making it suitable for space-constrained applications where power density and reliability are critical. The LTC1147 series is known for its low dropout operation and fast transient response, making it an ideal choice for high-speed microprocessor applications.

One of the key features of the LTC1147IS8-3.3#PBF is its high efficiency, which can reach up to 94%. This is achieved through the use of synchronous rectification and Linear Technology's patented Burst Mode® operation, which reduces quiescent current to just 10µA, thereby extending battery life in portable applications. The device operates at a supply voltage range of 4.5V to 20V, making it versatile for a wide array of input sources.

The LTC1147IS8-3.3#PBF also incorporates a powerful 1.5A internal switch, which allows it to handle significant loads without the need for external power components. This integrated switch contributes to a simplified circuit design and reduced bill of materials. Additionally, the switching frequency of the LTC1147IS8-3.3#PBF is user-programmable, allowing designers to optimize the regulator for size, efficiency, or output ripple.

Protection features are built-in to ensure the longevity and reliability of the LTC1147IS8-3.3#PBF. These include overcurrent protection, thermal shutdown, and a soft-start capability to minimize inrush current during startup. The combination of these features makes the LTC1147IS8-3.3#PBF a robust solution for demanding applications.

Whether it's for telecommunications, portable computers, or industrial systems, the LTC1147IS8-3.3#PBF is a go-to regulator for designers who need a compact, efficient, and reliable power management solution. Its ease of use, combined with Linear Technology's reputation for high-quality semiconductor products, ensures that this component will continue to be a valuable part of electronic designs.

You May Also Be Interested in

ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.2337 $73.8696
18+ $7.5766 $136.3788
27+ $7.3399 $198.1773
37+ $7.1032 $262.8184
48+ $6.8664 $329.5872
64+ $6.1562 $393.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess