The LTC1474IMS8, part of the high-efficiency, low power step-down converter family from Linear Technology, is a versatile and compact power management solution designed for a variety of applications. This advanced integrated circuit (IC) is specifically tailored to deliver a stable and efficient power supply, making it an ideal choice for portable and battery-powered devices.
Key Features:
- High Efficiency: The LTC1474IMS8 boasts a high efficiency up to 96%, ensuring minimal power loss during conversion and extending battery life in portable applications.
- Low Quiescent Current: With a low quiescent current of only 10µA, this converter significantly reduces power consumption when in standby mode, contributing to the energy efficiency of the overall system.
- Wide Input Voltage Range: It supports an input voltage range from 4.5V to 14V, providing flexibility for various power sources and allowing for a wide range of applications.
- Adjustable Output Voltage: The output voltage is adjustable from 1.24V to the input voltage, giving designers the ability to tailor the power supply to the specific needs of their application.
- Compact MSOP Package: The device comes in a compact MSOP-8 package, making it suitable for space-constrained applications without sacrificing performance.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, protecting both the IC and the application from potential overheating.
Applications:
The LTC1474IMS8 is ideal for a range of applications, including but not limited to:
- Portable Electronics
- Battery-Powered Equipment
- Handheld Instruments
- Embedded Systems
With its high efficiency, low quiescent current, and adjustable output voltage, the LTC1474IMS8 from Linear Technology is a reliable and flexible choice for designers looking to optimize power management in their next project.