EN
  • EN
  • DE

LTC1706CS8-19#TRPBF

Part No LTC1706CS8-19#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications VID Voltage Programmer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 0.1μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111721-LTC1706CS8-19#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1706CS8-19#TRPBF CAD Model

Description

LTC1706CS8-19#TRPBF - High-Efficiency, VID Voltage-Programmable Synchronous Buck Controller

The LTC1706CS8-19#TRPBF is a cutting-edge synchronous buck controller from Linear Technology that has been engineered to deliver high efficiency and precision voltage regulation for advanced microprocessors. This controller is particularly designed to be compatible with the 5-bit VID (Voltage Identification) input code found in many CPUs, allowing it to adjust the output voltage in 0.1V increments over a range from 1.1V to 1.85V, as specified by the VID codes.

Contained within an 8-lead SO package, the LTC1706CS8-19#TRPBF is characterized by its compact size and its tape and reel packaging denoted by the suffix ‘#TRPBF’, which makes it ideal for automated manufacturing processes. Its synchronous operation not only enhances efficiency but also reduces the need for bulky heat sinks, thus minimizing the overall footprint of the power supply design.

This device supports a wide input voltage range, making it versatile for various applications. It also features a powerful 1.5A onboard gate driver to drive the external N-channel MOSFETs, ensuring robust power delivery and optimal performance. The LTC1706CS8-19#TRPBF boasts a high switching frequency, which can be set up to 550kHz, allowing for the use of smaller, lower-cost inductors and capacitors, resulting in a more compact overall power supply design.

The LTC1706CS8-19#TRPBF incorporates a number of protective features to ensure the long-term reliability of the end application. These include overcurrent protection, which guards against excessive current draw, and overvoltage protection, which prevents voltage spikes from damaging the microprocessor. Additionally, it has a soft-start feature that gradually ramps up the output voltage, minimizing stress on the microprocessor during startup.

Overall, the LTC1706CS8-19#TRPBF is an excellent choice for designers looking for a high-performance, feature-rich synchronous buck controller that meets the stringent requirements of modern microprocessors. Its combination of efficiency, precision, compact size, and protective features make it a robust solution for powering advanced computing applications.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess