EN
  • EN
  • DE
  • IT

LTC1729CMS8-4.2#PBF

Part No LTC1729CMS8-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP / Linear Battery Charger Li-Ion 4.2V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.2V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782196-LTC1729CMS8-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1729
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-4.2#PBF CAD Model

Description

LTC1729CMS8-4.2#PBF - Linear Technology

The LTC1729CMS8-4.2#PBF is a micropower, low dropout (LDO) voltage regulator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product offers a fixed output voltage of 4.2V, making it an ideal solution for regulated power supply requirements in battery-powered systems, portable devices, and other applications where energy efficiency is paramount.

Encased in a compact MSOP-8 package, the LTC1729CMS8-4.2#PBF combines space-saving with impressive thermal performance. Its low dropout voltage allows the regulator to operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving battery life in portable applications.

The device features a low quiescent current of just 30µA, which significantly diminishes the drain on the power source when the device is in standby mode. This is particularly beneficial for battery-operated devices that require long standby periods. Moreover, the quiescent current only increases marginally during operation, up to 40µA, ensuring minimal power consumption during all phases of device activity.

With its ability to deliver up to 150mA of output current, the LTC1729CMS8-4.2#PBF is well-suited for small to medium power applications. The built-in thermal protection safeguards the device from overheating, and the current limit feature provides additional protection against overcurrent conditions, enhancing the reliability and longevity of both the regulator and the overall system.

The regulator's performance is further enhanced by its fast transient response, which ensures stable output voltage even during rapid changes in load, a critical feature for maintaining performance in dynamic systems. Additionally, the LTC1729CMS8-4.2#PBF is stable with ceramic output capacitors, offering designers flexibility in component selection and potentially reducing the size and cost of the overall solution.

Overall, the LTC1729CMS8-4.2#PBF from Linear Technology is a highly reliable and efficient LDO voltage regulator, ideal for a wide range of applications where power efficiency and compactness are essential.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess