EN
  • EN
  • DE

LTC1753CSW#TRPBF

Part No LTC1753CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR PENT III 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium III
Voltage - Input 5V
Number of Outputs 1
Output Voltage 1.3 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 128452-LTC1753CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1753CSW#TRPBF CAD Model

Description

Product Overview: LTC1753CSW#TRPBF

The LTC1753CSW#TRPBF is a high-performance, 12-bit, 125Msps analog-to-digital converter (ADC) designed and manufactured by Linear Technology, a brand of Analog Devices. This ADC is tailored for applications requiring high-speed data acquisition, such as medical imaging, digital communication, and instrumentation. With its impressive sampling rate and resolution, it ensures accurate and rapid conversion of analog signals to digital data, enabling precise analysis and processing.

Key Features

  • High-Speed Performance: The LTC1753CSW#TRPBF boasts a sampling rate of 125Msps, making it suitable for high-speed applications that demand quick and reliable data conversion.
  • Resolution: With a 12-bit resolution, this ADC provides a fine level of detail in the digital representation of the analog input signal.
  • Power Efficiency: It operates with a single 3.3V supply, minimizing power consumption and making it an ideal choice for power-sensitive designs.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wide dynamic range, which is critical for capturing high-fidelity signals.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures consistent and reliable operation.
  • Package: The LTC1753CSW#TRPBF is available in a wide-body 28-lead SOIC package, providing a compact solution for space-constrained applications.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Instrumentation
  • Digital Signal Processing

Linear Technology's LTC1753CSW#TRPBF is designed to deliver not only performance but also reliability and ease of integration. Its advanced features and robust design make it a versatile ADC that can meet the demands of a wide range of high-speed data conversion applications. Whether you are developing cutting-edge medical imaging solutions or high-performance communication systems, this ADC provides the accuracy and speed you need to achieve exceptional performance.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,437 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess