EN
  • EN
  • DE

LTC1771EMS8#2AP

Part No LTC1771EMS8#2AP
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0649+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754427-LTC1771EMS8#2AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1771EMS8#2AP CAD Model

Description

LTC1771EMS8#2AP High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771EMS8#2AP from Linear Technology is a high-performance step-down DC/DC controller designed to deliver efficient power conversion with minimal noise. This compact and versatile controller is ideal for a wide range of applications, including portable devices, telecommunications, and industrial systems where efficient power management is crucial.

Featuring a constant frequency current mode architecture, the LTC1771EMS8#2AP provides excellent line and load regulation, ensuring stable output voltage even under varying input conditions and load demands. Its high switching frequency of up to 600kHz allows the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.

The device operates from a supply voltage range of 2.65V to 9.8V, making it suitable for single lithium-ion battery-powered applications, as well as more conventional 3.3V or 5V systems. The LTC1771EMS8#2AP can generate output voltages as low as 0.8V, enabling it to power the latest low voltage digital ICs.

One of the key features of the LTC1771EMS8#2AP is its low quiescent current, which enhances its efficiency and makes it an excellent choice for battery-powered applications where extending battery life is critical. The device also includes a Burst Mode® operation, which reduces quiescent current to just 110µA during light load conditions, further improving efficiency.

Protection features of the LTC1771EMS8#2AP include a foldback current limit, which helps prevent overcurrent conditions, and thermal shutdown, which ensures the controller operates within safe temperature limits. Additionally, the soft-start feature limits inrush current during startup, providing a smooth transition to full operation.

The LTC1771EMS8#2AP is available in a compact MSOP-8 package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for designers looking to optimize power management in their products.

Overall, the LTC1771EMS8#2AP from Linear Technology is a highly efficient, low noise DC/DC controller that offers a blend of performance, compactness, and reliability for a wide array of power conversion applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1363 $61.6356
28+ $4.2146 $118.0088
43+ $4.0829 $175.5647
59+ $3.9513 $233.1267
76+ $3.8196 $290.2896
102+ $3.4246 $349.3092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess