EN
  • EN
  • DE

LTC3547BEDDB#TRMPBF

Part No LTC3547BEDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.3A DL SYNC 8DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 0.6V to 5.5V 0.3A/0.3A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783402-LTC3547BEDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC3547B
Introduction Date January 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3547BEDDB#TRMPBF CAD Model

Description

LTC3547BEDDB#TRMPBF Dual Channel Buck Regulator

The LTC3547BEDDB#TRMPBF is a high-performance, dual-channel synchronous buck regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This compact and versatile regulator is capable of providing two independent output voltages from a single input, making it an ideal choice for space-constrained applications that require multiple regulated voltages.

Each channel of the LTC3547BEDDB#TRMPBF is capable of delivering up to 600mA of continuous output current with a wide input voltage range from 2.5V to 5.5V. This makes it perfectly suited for portable devices powered by Li-Ion/Polymer batteries, as well as 3.3V or 5V rails. The high switching frequency of up to 2.25MHz allows the use of small, low-cost capacitors and inductors, further reducing the overall solution footprint on the PCB.

One of the key features of this regulator is its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and a constant frequency, current mode architecture. The LTC3547BEDDB#TRMPBF also includes a Burst Mode operation, which provides excellent efficiency at low output currents and ensures extended battery life in portable applications.

In addition to its high efficiency, the LTC3547BEDDB#TRMPBF offers a host of protection features to ensure the safety and reliability of the end application. These include over-temperature protection, over-current protection, and a power good status output for each channel. The device also features internal soft-start to limit inrush current during startup, further enhancing system stability.

The LTC3547BEDDB#TRMPBF comes in a 10-lead DFN (3mm x 3mm) package with a low profile, which is RoHS compliant and suitable for automated assembly processes. It is available in tape and reel form, denoted by the TRMPBF suffix, for ease of manufacturing and inventory management.

With its dual output capability, high efficiency, and compact size, the LTC3547BEDDB#TRMPBF is an excellent power management solution for applications such as handheld devices, portable media players, digital cameras, and other battery-operated electronics that require efficient and reliable power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0861 $50.0664
59+ $1.7117 $100.9903
91+ $1.6582 $150.8962
125+ $1.6047 $200.5875
162+ $1.5512 $251.2944
216+ $1.3908 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess