EN
  • EN
  • DE

LTC3603EUF#TRPBF

Part No LTC3603EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 20QFN / Conv DC-DC 4.5V to 15V Synchronous Step Down Single-Out 0.6V to 14.5V 2.5A 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.5V
Output Current 2.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783469-LTC3603EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3603
Introduction Date January 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3603EUF#TRPBF CAD Model

Description

LTC3603EUF#TRPBF High Efficiency, Monolithic Synchronous Step-Down Regulator

The LTC3603EUF#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices, designed to deliver efficient power conversion for a wide range of applications. This compact and robust integrated circuit is capable of providing a continuous output current up to 3A with an input voltage range of 4V to 15V, making it an excellent choice for portable devices, industrial equipment, and automotive applications.

One of the key features of the LTC3603EUF#TRPBF is its high efficiency, which is achieved through the use of low RDS(ON) internal switches. The device operates at a selectable fixed frequency between 300kHz to 3MHz, allowing designers to optimize the performance between efficiency and external component size. The high switching frequency also enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

The LTC3603EUF#TRPBF offers a range of protection features to ensure reliable operation under various conditions. These include over-temperature protection, overvoltage protection, and short-circuit protection. Additionally, the device features a power good voltage monitor, indicating when the output is within its regulated range, which is crucial for power sequencing and system reliability.

This regulator is designed with a current mode architecture, which provides fast transient response and excellent loop stability. The LTC3603EUF#TRPBF also supports selectable Burst Mode® operation, which reduces quiescent current and improves light-load efficiency, making it ideal for battery-powered applications where extending battery life is critical.

The LTC3603EUF#TRPBF comes in a compact 24-lead QFN package with exposed pad for enhanced thermal performance, ensuring that the device stays cool even under heavy load conditions. This product is RoHS compliant and is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated manufacturing processes.

With its combination of high efficiency, robust protection features, and compact size, the LTC3603EUF#TRPBF from Linear Technology is a versatile and reliable solution for your power management needs.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4214 $51.3712
17+ $6.0072 $102.1224
26+ $5.8000 $150.8000
38+ $5.3857 $204.6566
49+ $5.1786 $253.7514
61+ $4.9715 $303.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess