EN
  • EN
  • DE

LTC3608IWKG

Part No LTC3608IWKG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 17.82V
Output Current 8A
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 52-QFN-Multipad (7x8)
Win Source Part Number 97193-LTC3608IWKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3608IWKG CAD Model

Description

LTC3608IWKG High Efficiency, Low EMI Synchronous Buck Regulator

The LTC3608IWKG is a high-performance synchronous buck regulator from Linear Technology, designed to deliver precision, efficiency, and reliability for a wide range of applications. This advanced power management IC is capable of providing a continuous output current of up to 15A with a voltage input range from 4V to 36V, making it an ideal solution for point-of-load applications in diverse market segments including automotive, industrial, and telecommunications.

Key Features:

  • Wide Input Voltage Range: Operates from 4V to 36V, suitable for applications with varying input voltages.
  • High Output Current: Delivers up to 15A of continuous output current to meet the demands of high-power systems.
  • Adjustable Output Voltage: Output voltage can be set from 0.6V to 24V, providing flexibility for different voltage requirements.
  • High Efficiency: Synchronous operation with integrated top and bottom N-channel MOSFETs ensures high efficiency and reduced heat generation.
  • Low EMI: Features a Silent Switcher® architecture that minimizes EMI emissions, facilitating compliance with stringent electromagnetic compatibility standards.
  • Programmable Frequency: Switching frequency is programmable from 300kHz to 3MHz, allowing optimization for efficiency or component size.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection for enhanced system safety and reliability.
  • Thermally Enhanced Package: Housed in a 36-lead QFN package that enhances thermal performance and reduces footprint.

Applications:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Distributed power systems
  • Datacom and Storage Systems

The LTC3608IWKG regulator integrates advanced design features that ensure stable operation under a variety of conditions. Its robust construction and comprehensive protection circuits contribute to a reliable power solution that meets the needs of complex and demanding electronic systems. Whether for stepping down high-voltage batteries or powering sensitive microprocessors, the LTC3608IWKG stands out as a versatile and efficient choice for modern power management challenges.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2972 $52.5944
5+ $21.5772 $107.8860
8+ $20.9029 $167.2232
10+ $20.2286 $202.2860
13+ $19.5543 $254.2059
18+ $17.5314 $315.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess