EN
  • EN
  • DE

LTC4054LES5-4.2#TRPBF

Part No LTC4054LES5-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARG BATTERY L-ION TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 150mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 020634-LTC4054LES5-4.2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054LES5-4.2#TRPBF CAD Model

Description

LTC4054LES5-4.2#TRPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4054LES5-4.2#TRPBF is a sophisticated and compact single-cell lithium-ion battery charger manufactured by Linear Technology, which is now part of Analog Devices. Designed for simplicity and efficiency, this integrated circuit offers a complete charging solution for portable electronic devices without the need for additional external components.

Key Features

  • High Efficiency: The LTC4054LES5-4.2#TRPBF is capable of charging batteries with an efficiency that minimizes heat generation, which is crucial for maintaining the longevity and reliability of both the charger and the battery.
  • Adjustable Charge Current: The device allows the user to set the charge current from 150mA to 800mA, providing flexibility to charge various sizes of lithium-ion batteries.
  • Presision Charge Voltage: This charger is designed to deliver a precise end-of-charge voltage of 4.2V, which is critical for achieving optimal battery performance and capacity.
  • Thermal Regulation: To protect against overheating, the LTC4054LES5-4.2#TRPBF includes an internal thermal feedback mechanism that regulates the charge current, ensuring safe operation under all conditions.
  • Automatic Recharge: The charger features an automatic recharge function, initiating a new charging cycle when the battery voltage falls below a certain threshold.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This feature simplifies the design and reduces the overall solution footprint, making it ideal for space-constrained applications.

Applications

The LTC4054LES5-4.2#TRPBF is particularly suited for portable electronic devices such as smartphones, digital cameras, MP3 players, and Bluetooth headsets. Its small form factor and ease of integration make it an excellent choice for compact, battery-powered applications where space is at a premium and efficient charging is essential.

Package and Availability

This charger comes in a low-profile (1mm) thinSOT package, which is perfect for slim and portable devices. The LTC4054LES5-4.2#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient handling and manufacturing for high-volume production.

Overall, the LTC4054LES5-4.2#TRPBF from Linear Technology stands out as a reliable, high-performance charging solution that simplifies the design of lithium-ion battery-powered systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9771 $55.8168
18+ $5.7248 $103.0464
28+ $5.5459 $155.2852
38+ $5.3670 $203.9460
49+ $5.1881 $254.2169
65+ $4.6514 $302.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess